Winters Instruments LE3 Series Transmitter LE3300

Description
Description & Features:• Lightweight stainless steel, compact• Weather resistant• Customizable• Available in all standard ranges including in/Hg, and up to 5,000 psi• NEMA 4/IP65 rating and CE approved• CSA File 211107-2500042261• 1 year warrantyApplications : • Suitable for all hydraulic, pneumatic, level and industrial applications requiring a rugged, versatile and economical transmitter
Datasheet
Description
Description & Features:• Lightweight stainless steel, compact• Weather resistant• Customizable• Available in all standard ranges including in/Hg, and up to 5,000 psi• NEMA 4/IP65 rating and CE approved• CSA File 211107-2500042261• 1 year warrantyApplications : • Suitable for all hydraulic, pneumatic, level and industrial applications requiring a rugged, versatile and economical transmitter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LE3 Series Transmitter - LE3300 - Winters Instruments
Toronto, Ontario, Canada
LE3 Series Transmitter
LE3300
LE3 Series Transmitter LE3300
Description & Features:• Lightweight stainless steel, compact• Weather resistant• Customizable• Available in all standard ranges including in/Hg, and up to 5,000 psi• NEMA 4/IP65 rating and CE approved• CSA File 211107-2500042261• 1 year warrantyApplications : • Suitable for all hydraulic, pneumatic, level and industrial applications requiring a rugged, versatile and economical transmitter

Description & Features:• Lightweight stainless steel, compact• Weather resistant• Customizable• Available in all standard ranges including in/Hg, and up to 5,000 psi• NEMA 4/IP65 rating and CE approved• CSA File 211107-2500042261• 1 year warrantyApplications: • Suitable for all hydraulic, pneumatic, level and industrial applications requiring a rugged, versatile and economical transmitter

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Pressure Transmitters
Product Number LE3300
Product Name LE3 Series Transmitter
Signal Output Analog Current
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Absolute Pressure Transmitter - Model 266ART - ABB Measurement & Analytics
Specs
Signal Output HART® Protocol (optional feature); PROFIBUS® (optional feature); FOUNDATION (optional feature)
Sensor Technology Mechanical Deflection
Pressure Measurement Absolute; Sealed
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Pressure sensors & Load sensors - Pressure transmitters - PEWA370H H2 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Absolute; Gauge; Gauge, Absolute
Working Pressure Range 3.63 to 1015 psi (2.55 to 715 m H2O)
Accuracy 0.2500 ±% FS
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details