USM-110 is an ultra-compact digital signage player. Equipped with an Arm® Cortex®-A17 RISC-based box PC which is aimed at markets that demand high-performance graphics in a cost-effective platform. USM-110 offers enhanced heat dissipation to ensure stable and reliable operation. To facilitate various retail and hospitality applications, USM-110 supports multiple mount options, ensuring easy installation in diverse environments. Moreover, USM-110 is integrated with Advantech’s UShop SignageCMS digital signage management software, which supports remote management for convenient real-time control.
USM-110 is an ultra-compact digital signage player. Equipped with an Arm® Cortex®-A17 RISC-based box PC which is aimed at markets that demand high-performance graphics in a cost-effective platform. USM-110 offers enhanced heat dissipation to ensure stable and reliable operation. To facilitate various retail and hospitality applications, USM-110 supports multiple mount options, ensuring easy installation in diverse environments. Moreover, USM-110 is integrated with Advantech’s UShop SignageCMS digital signage management software, which supports remote management for convenient real-time control.
USM-110 is an ultra-compact digital signage player. Equipped with an Arm® Cortex®-A17 RISC-based box PC which is aimed at markets that demand high-performance graphics in a cost-effective platform. USM-110 offers enhanced heat dissipation to ensure stable and reliable operation. To facilitate various retail and hospitality applications, USM-110 supports multiple mount options, ensuring easy installation in diverse environments. Moreover, USM-110 is integrated with Advantech’s UShop SignageCMS digital signage management software, which supports remote management for convenient real-time control.
USM-110 is an ultra-compact digital signage player. Equipped with an Arm® Cortex®-A17 RISC-based box PC which is aimed at markets that demand high-performance graphics in a cost-effective platform. USM-110 offers enhanced heat dissipation to ensure stable and reliable operation. To facilitate various retail and hospitality applications, USM-110 supports multiple mount options, ensuring easy installation in diverse environments. Moreover, USM-110 is integrated with Advantech’s UShop SignageCMS digital signage management software, which supports remote management for convenient real-time control.
USM-110 is an ultra-compact digital signage player. Equipped with an Arm® Cortex®-A17 RISC-based box PC which is aimed at markets that demand high-performance graphics in a cost-effective platform. USM-110 offers enhanced heat dissipation to ensure stable and reliable operation. To facilitate various retail and hospitality applications, USM-110 supports multiple mount options, ensuring easy installation in diverse environments. Moreover, USM-110 is integrated with Advantech’s UShop SignageCMS digital signage management software, which supports remote management for convenient real-time control.
USM-110 is an ultra-compact digital signage player. Equipped with an Arm® Cortex®-A17 RISC-based box PC which is aimed at markets that demand high-performance graphics in a cost-effective platform. USM-110 offers enhanced heat dissipation to ensure stable and reliable operation. To facilitate various retail and hospitality applications, USM-110 supports multiple mount options, ensuring easy installation in diverse environments. Moreover, USM-110 is integrated with Advantech’s UShop SignageCMS digital signage management software, which supports remote management for convenient real-time control.
USM-110 is an ultra-compact digital signage player. Equipped with an Arm® Cortex®-A17 RISC-based box PC which is aimed at markets that demand high-performance graphics in a cost-effective platform. USM-110 offers enhanced heat dissipation to ensure stable and reliable operation. To facilitate various retail and hospitality applications, USM-110 supports multiple mount options, ensuring easy installation in diverse environments. Moreover, USM-110 is integrated with Advantech’s UShop SignageCMS digital signage management software, which supports remote management for convenient real-time control.
USM-110 is an ultra-compact digital signage player. Equipped with an Arm® Cortex®-A17 RISC-based box PC which is aimed at markets that demand high-performance graphics in a cost-effective platform. USM-110 offers enhanced heat dissipation to ensure stable and reliable operation. To facilitate various retail and hospitality applications, USM-110 supports multiple mount options, ensuring easy installation in diverse environments. Moreover, USM-110 is integrated with Advantech’s UShop SignageCMS digital signage management software, which supports remote management for convenient real-time control.
USM-110 is an ultra-compact digital signage player. Equipped with an Arm® Cortex®-A17 RISC-based box PC which is aimed at markets that demand high-performance graphics in a cost-effective platform. USM-110 offers enhanced heat dissipation to ensure stable and reliable operation. To facilitate various retail and hospitality applications, USM-110 supports multiple mount options, ensuring easy installation in diverse environments. Moreover, USM-110 is integrated with Advantech’s UShop SignageCMS digital signage management software, which supports remote management for convenient real-time control.
Advantech | |
---|---|
Product Category | Computers |
Product Number | USM-110 |
Product Name | Ultra-Compact RISC-Based Digital Signage Player |
Processor | Arm® Cortex®-A17 |