Nuvo-6000 series is the perfect replacement of your bulky rack-mount or wall-mount IPC systems. Leveraging Intel® 6th-Gen Skylake platform, It delivers the same computing power as traditional IPCs, but in a more compact form-factor and fanless operation.
Nuvo-6000 series supports LGA1151 socket-type CPU, thus you can choose from Core™ i7 to Celeron® depending on your performance and cost consideration. Its 5-slot capacity gives the same level of expandability as most IPCs. The front-accessible I/O design, including 2 GbE, 4 USB 3.0 and 5 COM ports, makes it easier to access your Nuvo-6000 when it's placed inside a cabinet or a rack.
Neousys' proven fanless design on Nuvo-6000 presents extraordinary reliability in all circumstances. And its versatile mounting options make it fit for desktop, cabinet or a 19" rack. With similar performance and cost, better form-factor and reliability, Nuvo-6000 series is speaking for itself on the new horizon of industrial computer.
Neousys Technology Inc. | |
---|---|
Product Category | Ruggedized Computers |
Product Number | Nuvo-6000 Series |
Product Name | Fanless Rugged Embedded Computer |
Computer Type | Wall-Mounting, DIN-Rail Mounting and Rack-Mounting Available |
Mounting / Configuration | Rack (optional feature) |
General Features | Ruggedized |
Processor | Intel 386 Family |