Maple Systems, Inc. Heavy Industrial Panel PC

Suppliers

Company
Product
Description
Supplier Links
Heavy Industrial Panel PC -  - Maple Systems, Inc.
Everett, WA, United States
Heavy Industrial Panel PC
Heavy Industrial Panel PC
Industrial Touchscreen Panel PCs Maple Systems Industrial Panel PCs exemplify cutting-edge touchscreen technology. Our award-winning Panel PCs possess high-quality components, impressive connectivity, fast processors, and clear, high-contrast TFT displays. Designed to thrive in harsh industrial environments, our Panel PCs are CE, NEMA4, RoHS, and IP66 certified and built to last. Maple Systems Panel PCs are ideal for complex automation tasks in industrial manufacturing, processing, and fabrication environments. From automobile assembly plants to the food processing industry, Panel PCs can be employed to resolve your toughest automation challenges. And because they are full-strength industrial computers, Panel PCs can operate any Windows Software — providing you with flexible options. Kiosk Applications • PC400 Panel PCs can be kiosk mounted and attached to a wide number of USB and serial devices • When combined with Windows 7 Professional, it's very easy to customize your Panel PC for virtually any type of kiosk application • Panel PCs range in size from 15" to 19" — so they are ideal for most budgets • High-speed Ethernet ports allow networking between kiosks — or between kiosk and centralized office location Retail Applications • The ability to connect a bar code scanner allows for reading of UPC codes, as well as many other codes • Display sizes ranging from 15" to 19" provide versatility • Windows 7 platform allows for a wide range of custom software uses Plastics Manufacturing • A wide variety of PLCs and motion controllers can be connected for easy system integration • The front panel is water and dust-proof -- with a NEMA 4 rating • Web Studio software for Panel PCs provides necessary tools for monitoring and controlling manufacturing processes, and at a fraction of the cost of other software programs • Each Panel PC possesses a rugged and durable industrial touchscreen computer running Windows 7 Professional Packaging • Versatile and affordable, Panel PCs come in an extended array of sizes ranging from 15" to 19" displays with a thin, flat-panel design • Panel PCs mount securely to a panel and are VESA 75/100 compatible • Panel PCs can be configured for communication with most PLCs and motion controllers Breweries/Bottling Plants • Panel PCs possess a wide variety of communication ports for peripherals • Networkability allows monitoring from multiple stations within or outside the brewery • Water and dust-proof NEMA 4 rating protects the panel from liquid spills • Web Studio software offers a variety of monitoring and control tools to keep automated processes running smoothly Autombile Assembly/Transportat ion • Vibration-resistant • Shock-resistant Power Plant • Monitor and communicate with multiple devices simultaneously -- perfect for the complex instrumentation present in a power plant • Functions well in conditions of extreme heat or cold • Reliability is key in the power industry, and our industrial grade mainboards are long-lasting for 10 - 20 years • VGA port allows connection of an additional display -- which provides more room to view multiple process monitoring simultaneously Water/Wastewater • NEMA 4 water and dust proof certification protects from the units harsh weather and damp humid conditions • A fanless option means particulate matter is not drawn in, further protecting the unit from deteriorating

Industrial Touchscreen Panel PCs

Maple Systems Industrial Panel PCs exemplify cutting-edge touchscreen technology. Our award-winning Panel PCs possess high-quality components, impressive connectivity, fast processors, and clear, high-contrast TFT displays. Designed to thrive in harsh industrial environments, our Panel PCs are CE, NEMA4, RoHS, and IP66 certified and built to last.

Maple Systems Panel PCs are ideal for complex automation tasks in industrial manufacturing, processing, and fabrication environments. From automobile assembly plants to the food processing industry, Panel PCs can be employed to resolve your toughest automation challenges. And because they are full-strength industrial computers, Panel PCs can operate any Windows Software — providing you with flexible options. Kiosk Applications • PC400 Panel PCs can be kiosk mounted and attached to a wide number of USB and serial devices • When combined with Windows 7 Professional, it's very easy to customize your Panel PC for virtually any type of kiosk application • Panel PCs range in size from 15" to 19" — so they are ideal for most budgets • High-speed Ethernet ports allow networking between kiosks — or between kiosk and centralized office location Retail Applications • The ability to connect a bar code scanner allows for reading of UPC codes, as well as many other codes • Display sizes ranging from 15" to 19" provide versatility • Windows 7 platform allows for a wide range of custom software uses Plastics Manufacturing • A wide variety of PLCs and motion controllers can be connected for easy system integration • The front panel is water and dust-proof -- with a NEMA 4 rating • Web Studio software for Panel PCs provides necessary tools for monitoring and controlling manufacturing processes, and at a fraction of the cost of other software programs • Each Panel PC possesses a rugged and durable industrial touchscreen computer running Windows 7 Professional Packaging • Versatile and affordable, Panel PCs come in an extended array of sizes ranging from 15" to 19" displays with a thin, flat-panel design • Panel PCs mount securely to a panel and are VESA 75/100 compatible • Panel PCs can be configured for communication with most PLCs and motion controllers Breweries/Bottling Plants • Panel PCs possess a wide variety of communication ports for peripherals • Networkability allows monitoring from multiple stations within or outside the brewery • Water and dust-proof NEMA 4 rating protects the panel from liquid spills • Web Studio software offers a variety of monitoring and control tools to keep automated processes running smoothly Autombile Assembly/Transportation • Vibration-resistant • Shock-resistant Power Plant • Monitor and communicate with multiple devices simultaneously -- perfect for the complex instrumentation present in a power plant • Functions well in conditions of extreme heat or cold • Reliability is key in the power industry, and our industrial grade mainboards are long-lasting for 10 - 20 years • VGA port allows connection of an additional display -- which provides more room to view multiple process monitoring simultaneously Water/Wastewater • NEMA 4 water and dust proof certification protects from the units harsh weather and damp humid conditions • A fanless option means particulate matter is not drawn in, further protecting the unit from deteriorating

Supplier's Site

Technical Specifications

  Maple Systems, Inc.
Product Category Ruggedized Computers
Product Name Heavy Industrial Panel PC
Computer Type Computer Terminal
Mounting / Configuration Panel Mount
General Features Ruggedized; Touch Screen
Operating System Microsoft®
Unlock Full Specs
to access all available technical data

Similar Products

ABB Measurement & Analytics
Specs
Computer Type Tablet
Mounting / Configuration Handheld or Portable
General Features Ruggedized; Touch Screen; Bluetooth
View Details
12.1
Specs
Processor Intel 386 Family; Intel® Atom™ E3940 quad core
Main Memory 8.00 GB
Cache 2000 KB
View Details
3 suppliers
Skylake Intel® Core™ Fanless System w/ Expansion Slots - Nuvo-6000 - Industrial PC, Inc.
Specs
General Features Ruggedized
Processor Intel 386 Family
Speed 2300 to 3400 MHz
View Details
12.1 Inch J1900 Resistive Touch Panel Mount Industrial Panel Pc - AMG-12PPC01TA - Amongo Technology Co., Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Main Memory 4.00 GB
View Details