ABB Measurement & Analytics Pasteurizer recorder / controller C1950

Description
The C1950 is a totally self-contained unit suitable for panel-, wall- or post-mounting. As standard, the case is rated NEMA4X (IP66), making it suitable for use in almost any location in a modern dairy where cleaning of all surfaces takes place. From a simple recording device to the top-of-the-range hot or cold product controller/recorder, all versions are fitted with a four-position, true-time event pen which indicates forward flow, divert, CIP and secondary divert. The Commander 1951 records the hot product temperature and either the divert set point or the cold product temperature. It includes 8 diversion set points to activate the event pen. The Commander 1952 is a recorder/controller. It controls hot water and records hot product and either the divert set point or the cold product temperature. It includes 8 pairs of diversion and hot water set points for the controller and event pen. The Commander 1953 is the top-of-the-range recorder/controller. It has all the capabilities of the C1952 combined with cold product temperature control from the cold product temperature probe. It includes 8 pairs of diversion and hot water set points for the controller and event pen. Data All models are fully password protected and can be sealed, as required, by the FDA The dedicated pasteurizer recorder/controller is designed to meet the requirements of the pasteurization processes Totally self-contained unit suitable for panel-, wall- or post-mounting NEMA 4X/IP66 ingress protection makes it suitable for use in almost any location in a modern dairy where cleaning of all surfaces takes place All versions are fitted with a 4-position true time event pen that indicates forward flow, divert, CIP (clean in process) and secondary divert (if required) via a digital input from valves etc. High clarity digital displays with continuous indication of hot product and divert temperature Compliance review meets PMO requirements Pasteurizer status indicator with LED indication to show forward or diverted flow True time event pen with 4-position event, records divert and forward flow plus optional CIP and secondary divert Up to eight diversion set points for local or remote selection of hot product divert temperature settings Hot product pen calibration for optimization of pen reading to independent thermometer Second resistance thermometer option allows checking for sensor error and gives additional alarm/ divert protection
Request a Quote Datasheet
Description
The C1950 is a totally self-contained unit suitable for panel-, wall- or post-mounting. As standard, the case is rated NEMA4X (IP66), making it suitable for use in almost any location in a modern dairy where cleaning of all surfaces takes place. From a simple recording device to the top-of-the-range hot or cold product controller/recorder, all versions are fitted with a four-position, true-time event pen which indicates forward flow, divert, CIP and secondary divert. The Commander 1951 records the hot product temperature and either the divert set point or the cold product temperature. It includes 8 diversion set points to activate the event pen. The Commander 1952 is a recorder/controller. It controls hot water and records hot product and either the divert set point or the cold product temperature. It includes 8 pairs of diversion and hot water set points for the controller and event pen. The Commander 1953 is the top-of-the-range recorder/controller. It has all the capabilities of the C1952 combined with cold product temperature control from the cold product temperature probe. It includes 8 pairs of diversion and hot water set points for the controller and event pen. Data All models are fully password protected and can be sealed, as required, by the FDA The dedicated pasteurizer recorder/controller is designed to meet the requirements of the pasteurization processes Totally self-contained unit suitable for panel-, wall- or post-mounting NEMA 4X/IP66 ingress protection makes it suitable for use in almost any location in a modern dairy where cleaning of all surfaces takes place All versions are fitted with a 4-position true time event pen that indicates forward flow, divert, CIP (clean in process) and secondary divert (if required) via a digital input from valves etc. High clarity digital displays with continuous indication of hot product and divert temperature Compliance review meets PMO requirements Pasteurizer status indicator with LED indication to show forward or diverted flow True time event pen with 4-position event, records divert and forward flow plus optional CIP and secondary divert Up to eight diversion set points for local or remote selection of hot product divert temperature settings Hot product pen calibration for optimization of pen reading to independent thermometer Second resistance thermometer option allows checking for sensor error and gives additional alarm/ divert protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pasteurizer recorder / controller - C1950 - ABB Measurement & Analytics
Zurich, Switzerland
Pasteurizer recorder / controller
C1950
Pasteurizer recorder / controller C1950
The C1950 is a totally self-contained unit suitable for panel-, wall- or post-mounting. As standard, the case is rated NEMA4X (IP66), making it suitable for use in almost any location in a modern dairy where cleaning of all surfaces takes place. From a simple recording device to the top-of-the-range hot or cold product controller/recorder, all versions are fitted with a four-position, true-time event pen which indicates forward flow, divert, CIP and secondary divert. The Commander 1951 records the hot product temperature and either the divert set point or the cold product temperature. It includes 8 diversion set points to activate the event pen. The Commander 1952 is a recorder/controller. It controls hot water and records hot product and either the divert set point or the cold product temperature. It includes 8 pairs of diversion and hot water set points for the controller and event pen. The Commander 1953 is the top-of-the-range recorder/controller. It has all the capabilities of the C1952 combined with cold product temperature control from the cold product temperature probe. It includes 8 pairs of diversion and hot water set points for the controller and event pen. Data All models are fully password protected and can be sealed, as required, by the FDA The dedicated pasteurizer recorder/controller is designed to meet the requirements of the pasteurization processes Totally self-contained unit suitable for panel-, wall- or post-mounting NEMA 4X/IP66 ingress protection makes it suitable for use in almost any location in a modern dairy where cleaning of all surfaces takes place All versions are fitted with a 4-position true time event pen that indicates forward flow, divert, CIP (clean in process) and secondary divert (if required) via a digital input from valves etc. High clarity digital displays with continuous indication of hot product and divert temperature Compliance review meets PMO requirements Pasteurizer status indicator with LED indication to show forward or diverted flow True time event pen with 4-position event, records divert and forward flow plus optional CIP and secondary divert Up to eight diversion set points for local or remote selection of hot product divert temperature settings Hot product pen calibration for optimization of pen reading to independent thermometer Second resistance thermometer option allows checking for sensor error and gives additional alarm/ divert protection

The C1950 is a totally self-contained unit suitable for panel-, wall- or post-mounting. As standard, the case is rated NEMA4X (IP66), making it suitable for use in almost any location in a modern dairy where cleaning of all surfaces takes place. From a simple recording device to the top-of-the-range hot or cold product controller/recorder, all versions are fitted with a four-position, true-time event pen which indicates forward flow, divert, CIP and secondary divert.

  • The Commander 1951 records the hot product temperature and either the divert set point or the cold product temperature. It includes 8 diversion set points to activate the event pen.
  • The Commander 1952 is a recorder/controller. It controls hot water and records hot product and either the divert set point or the cold product temperature. It includes 8 pairs of diversion and hot water set points for the controller and event pen.
  • The Commander 1953 is the top-of-the-range recorder/controller. It has all the capabilities of the C1952 combined with cold product temperature control from the cold product temperature probe. It includes 8 pairs of diversion and hot water set points for the controller and event pen.

Data

  • All models are fully password protected and can be sealed, as required, by the FDA
  • The dedicated pasteurizer recorder/controller is designed to meet the requirements of the pasteurization processes
  • Totally self-contained unit suitable for panel-, wall- or post-mounting
  • NEMA 4X/IP66 ingress protection makes it suitable for use in almost any location in a modern dairy where cleaning of all surfaces takes place
  • All versions are fitted with a 4-position true time event pen that indicates forward flow, divert, CIP (clean in process) and secondary divert (if required) via a digital input from valves etc.
  • High clarity digital displays with continuous indication of hot product and divert temperature
  • Compliance review meets PMO requirements
  • Pasteurizer status indicator with LED indication to show forward or diverted flow
  • True time event pen with 4-position event, records divert and forward flow plus
    optional CIP and secondary divert
  • Up to eight diversion set points for local or remote selection of hot product divert temperature settings
  • Hot product pen calibration for optimization of pen reading to independent thermometer
  • Second resistance thermometer option allows checking for sensor error and gives additional alarm/ divert protection
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Data Acquisition
Product Number C1950
Product Name Pasteurizer recorder / controller
Data Acquisition Chart Recorder
Unlock Full Specs
to access all available technical data

Similar Products

Paperless Videographic Recorder - SM500F - ABB Measurement & Analytics
Specs
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount; Wall, Pipe, Field Mountable
Outputs Relay Output
View Details
Multi-recipe profilerecorder / controller - C1960 - ABB Measurement & Analytics
Specs
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Multi-recipe profilerecorder / controller - C1960 - ABB Measurement & Analytics
Specs
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Advanced Circular Chart Recorder - C1300 - ABB Measurement & Analytics
Specs
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details