Winland Electronics, Inc. Ethernet Critical Condition Monitoring EnviroAlert® EA800-ip

Description
The EnviroAlert EA800-ip™ provides two-way access to remotely monitor up to eight sensors for changes in temperature, humidity, water, gases, pressure, dry contacts, and more. Sensor settings may also be modified via a network connection eliminating the need for on-site adjustments or a service call. Whether it is a pharmaceutical, medical, food service, or HVAC application, EnviroAlert EA800-ip™ provides the flexibility to simultaneously monitor temperature, humidity, water presence and more in one or more critical environments (sensors and probes sold separately). With a designated relay output for each zone, EnviroAlert EA800-ip™ will activate alarms, dialers, transmitters, etc. The EnviroAlert EA800-ip offers: Ethernet connectivity Monitoring of multiple sites from any location Remote and local access to: Programming Viewing of real-time data Sensor, alarm, and event data logs ensuring a complete audit trail Compliance with 21 CFR Part 11 Auto report generation Multiple tiers of user access security on remote log in Password protected programming lock on console Email and text message for trend and alarm notification Smart phone compatibility Dedicated output relays for each sensor and 1 auxiliary relay Seamless integration with any alarm system Remote and local alarm notification Data logging collection frequency from 30 seconds to 120 minutes Up to 8 sensors (up to 4 wired and up to 4 wireless) Intuitive user interface (local and remote) On-board piezo buzzer for local audible notification
Description
The EnviroAlert EA800-ip™ provides two-way access to remotely monitor up to eight sensors for changes in temperature, humidity, water, gases, pressure, dry contacts, and more. Sensor settings may also be modified via a network connection eliminating the need for on-site adjustments or a service call. Whether it is a pharmaceutical, medical, food service, or HVAC application, EnviroAlert EA800-ip™ provides the flexibility to simultaneously monitor temperature, humidity, water presence and more in one or more critical environments (sensors and probes sold separately). With a designated relay output for each zone, EnviroAlert EA800-ip™ will activate alarms, dialers, transmitters, etc. The EnviroAlert EA800-ip offers: Ethernet connectivity Monitoring of multiple sites from any location Remote and local access to: Programming Viewing of real-time data Sensor, alarm, and event data logs ensuring a complete audit trail Compliance with 21 CFR Part 11 Auto report generation Multiple tiers of user access security on remote log in Password protected programming lock on console Email and text message for trend and alarm notification Smart phone compatibility Dedicated output relays for each sensor and 1 auxiliary relay Seamless integration with any alarm system Remote and local alarm notification Data logging collection frequency from 30 seconds to 120 minutes Up to 8 sensors (up to 4 wired and up to 4 wireless) Intuitive user interface (local and remote) On-board piezo buzzer for local audible notification

Suppliers

Company
Product
Description
Supplier Links
Ethernet Critical Condition Monitoring - EnviroAlert® EA800-ip - Winland Electronics, Inc.
Mankato, MN, USA
Ethernet Critical Condition Monitoring
EnviroAlert® EA800-ip
Ethernet Critical Condition Monitoring EnviroAlert® EA800-ip
The EnviroAlert EA800-ip™ provides two-way access to remotely monitor up to eight sensors for changes in temperature, humidity, water, gases, pressure, dry contacts, and more. Sensor settings may also be modified via a network connection eliminating the need for on-site adjustments or a service call. Whether it is a pharmaceutical, medical, food service, or HVAC application, EnviroAlert EA800-ip™ provides the flexibility to simultaneously monitor temperature, humidity, water presence and more in one or more critical environments (sensors and probes sold separately). With a designated relay output for each zone, EnviroAlert EA800-ip™ will activate alarms, dialers, transmitters, etc. The EnviroAlert EA800-ip offers: Ethernet connectivity Monitoring of multiple sites from any location Remote and local access to: Programming Viewing of real-time data Sensor, alarm, and event data logs ensuring a complete audit trail Compliance with 21 CFR Part 11 Auto report generation Multiple tiers of user access security on remote log in Password protected programming lock on console Email and text message for trend and alarm notification Smart phone compatibility Dedicated output relays for each sensor and 1 auxiliary relay Seamless integration with any alarm system Remote and local alarm notification Data logging collection frequency from 30 seconds to 120 minutes Up to 8 sensors (up to 4 wired and up to 4 wireless) Intuitive user interface (local and remote) On-board piezo buzzer for local audible notification

The EnviroAlert EA800-ip™ provides two-way access to remotely monitor up to eight sensors for changes in temperature, humidity, water, gases, pressure, dry contacts, and more. Sensor settings may also be modified via a network connection eliminating the need for on-site adjustments or a service call.

Whether it is a pharmaceutical, medical, food service, or HVAC application, EnviroAlert EA800-ip™ provides the flexibility to simultaneously monitor temperature, humidity, water presence and more in one or more critical environments (sensors and probes sold separately). With a designated relay output for each zone, EnviroAlert EA800-ip™ will activate alarms, dialers, transmitters, etc.

The EnviroAlert EA800-ip offers:

  • Ethernet connectivity
  • Monitoring of multiple sites from any location
  • Remote and local access to:
    1. Programming
    2. Viewing of real-time data
    3. Sensor, alarm, and event data logs ensuring a complete audit trail
  • Compliance with 21 CFR Part 11
  • Auto report generation
  • Multiple tiers of user access security on remote log in
  • Password protected programming lock on console
  • Email and text message for trend and alarm notification
  • Smart phone compatibility
  • Dedicated output relays for each sensor and 1 auxiliary relay
  • Seamless integration with any alarm system
  • Remote and local alarm notification
  • Data logging collection frequency from 30 seconds to 120 minutes
  • Up to 8 sensors (up to 4 wired and up to 4 wireless)
  • Intuitive user interface (local and remote)
  • On-board piezo buzzer for local audible notification
Supplier's Site

Technical Specifications

  Winland Electronics, Inc.
Product Category Temperature Indicators
Product Number EnviroAlert® EA800-ip
Product Name Ethernet Critical Condition Monitoring
Input Options Accepts Thermistor Inputs
Unlock Full Specs
to access all available technical data

Similar Products

5-Point “Clock” Multipoint Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details
Handheld Thermocouple Pyrometer - 28-02800 - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Sensed Temperature Range -418 to 2501 F (-250 to 1372 C)
Input Options Accepts Thermocouple Inputs
View Details
Digital Thermometer - PCE-T 394 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range -328 to 2498 F (-200 to 1370 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermocouple Inputs
View Details
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details