Winland Electronics, Inc. Datasheets for Temperature Indicators
Temperature indicators are designed for temperature monitoring and analysis. These devices either come equipped with an integral sensor, or require sensor input.
Temperature Indicators: Learn more
| Product Name | Notes |
|---|---|
| For simple low cost protection from freezing in homes, mountain cabins, or any unattended building, the Temp°Alert® TA-40 will activate any hardwire or wireless alarm system if the temperature should... | |
| Monitor four zones with any combination of a remote temperature, humidity or water sensing probe. If temperatures and humidity deviate from the preset limits or water forms a bridge between... | |
| Monitor two zones with one on-board temperature sensor and an additional remote temperature, humidity or water sensing probe. If temperatures and/or humidity deviate from the preset limits or water forms... | |
| Monitor up to eight sensors (4 wireless, 4 hardwired) for temperature, humidity, water detection, and industrial measurements such as pressure or flow. With a designated relay output for each sensor,... | |
| Reliable and economical temperature protection for residential or commercial security systems. Wire units in parallel for simple, wide-area coverage. Ideal for computer rooms, residential/vacation homes, greenhouses, animal buildings or unattended... | |
| The EnviroAlert EA800-ip™ provides two-way access to remotely monitor up to eight sensors for changes in temperature, humidity, water, gases, pressure, dry contacts, and more. Sensor settings may also be... |