Win Source Electronics Energy Meter Display driver circuit - WS3107 (WS9792) WS3107 (WS9792)

Description
Manufacturer: WIN SOURCE Win Source Part Number: WS3107 (WS9792) Family: Energy Meter Display driver circuit Packaging: TSSOP48 Alternative Part Number: BU9792 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: WIN SOURCE Win Source Part Number: WS3107 (WS9792) Family: Energy Meter Display driver circuit Packaging: TSSOP48 Alternative Part Number: BU9792 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Energy Meter Display driver circuit - WS3107 (WS9792) - WS3107 (WS9792) - Win Source Electronics
Laguna Hills, CA, United States
Energy Meter Display driver circuit - WS3107 (WS9792)
WS3107 (WS9792)
Energy Meter Display driver circuit - WS3107 (WS9792) WS3107 (WS9792)
Manufacturer: WIN SOURCE Win Source Part Number: WS3107 (WS9792) Family: Energy Meter Display driver circuit Packaging: TSSOP48 Alternative Part Number: BU9792 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: WIN SOURCE
Win Source Part Number: WS3107 (WS9792)
Family: Energy Meter Display driver circuit
Packaging: TSSOP48
Alternative Part Number: BU9792
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number WS3107 (WS9792)
Product Name Energy Meter Display driver circuit - WS3107 (WS9792)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694IS5#TRMPBF - 121273-LTC1694IS5#TRMPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 6 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC485IN8 - 072631-LTC485IN8 - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details