Win Source Electronics Energy Meter Display driver circuit - WS3106 WS3106

Description
Manufacturer: WIN SOURCE Win Source Part Number: WS3106 Family: Energy Meter Display driver circuit Packaging: LQFP44 Alternative Part Number: / Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: WIN SOURCE Win Source Part Number: WS3106 Family: Energy Meter Display driver circuit Packaging: LQFP44 Alternative Part Number: / Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Energy Meter Display driver circuit - WS3106 - WS3106 - Win Source Electronics
Laguna Hills, CA, United States
Energy Meter Display driver circuit - WS3106
WS3106
Energy Meter Display driver circuit - WS3106 WS3106
Manufacturer: WIN SOURCE Win Source Part Number: WS3106 Family: Energy Meter Display driver circuit Packaging: LQFP44 Alternative Part Number: / Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: WIN SOURCE
Win Source Part Number: WS3106
Family: Energy Meter Display driver circuit
Packaging: LQFP44
Alternative Part Number: /
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number WS3106
Product Name Energy Meter Display driver circuit - WS3106
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1138ACNW#PBF - 1057913-LT1138ACNW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Signal Terminators - LTC1344CG - 1207410-LTC1344CG - Win Source Electronics
Specs
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1032ISW#PBF - 1057671-LT1032ISW#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details