Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300-1IMS8#TRPBF 118303-LTC4300-1IMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 118303-LTC4300-1IMS8 #TRPBF Packaging: Reel - TR Type: Buffer, Accelerator Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 5.1mA Alternative Parts (Cross-Reference): PCA9511ADP; LTC4300-1IMS8#TRPBF; LTC4308IMS8#PBF; LTC4307IMS8-1#TRPBF; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 118303-LTC4300-1IMS8 #TRPBF Packaging: Reel - TR Type: Buffer, Accelerator Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 5.1mA Alternative Parts (Cross-Reference): PCA9511ADP; LTC4300-1IMS8#TRPBF; LTC4308IMS8#PBF; LTC4307IMS8-1#TRPBF; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300-1IMS8#TRPBF - 118303-LTC4300-1IMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300-1IMS8#TRPBF
118303-LTC4300-1IMS8#TRPBF
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300-1IMS8#TRPBF 118303-LTC4300-1IMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 118303-LTC4300-1IMS8 #TRPBF Packaging: Reel - TR Type: Buffer, Accelerator Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 5.1mA Alternative Parts (Cross-Reference): PCA9511ADP; LTC4300-1IMS8#TRPBF; LTC4308IMS8#PBF; LTC4307IMS8-1#TRPBF; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 118303-LTC4300-1IMS8#TRPBF
Packaging: Reel - TR
Type: Buffer, Accelerator
Applications: I2C - Hotswap
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 2
Data Rate (Max): 400kHz
Capacitance - Input: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 5.1mA
Alternative Parts (Cross-Reference): PCA9511ADP; LTC4300-1IMS8#TRPBF; LTC4308IMS8#PBF; LTC4307IMS8-1#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 118303-LTC4300-1IMS8#TRPBF
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300-1IMS8#TRPBF
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1565-31IS8#PBF - 1060859-LTC1565-31IS8#PBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 11 V~ ±4.75 V ~ 5.5 V
Package Type SOIC; 8-SOIC
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300-1IMS8#PBF - 1063557-LTC4300-1IMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Specialized - LTC6820HUD#TRPBF - 1064073-LTC6820HUD#TRPBF - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.7 V ~ 5.5 V
Package Type 16-QFN (3x3)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1484CMS8#TRPBF - 117342-LTC1484CMS8#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 4000 kbps
View Details