Win Source Electronics Energy Meter Display driver circuit - WS1621 WS1621

Description
Manufacturer: WIN SOURCE Win Source Part Number: WS1621 Family: Energy Meter Display driver circuit Packaging: SSOP48 Alternative Part Number: HT1621 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: WIN SOURCE Win Source Part Number: WS1621 Family: Energy Meter Display driver circuit Packaging: SSOP48 Alternative Part Number: HT1621 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Energy Meter Display driver circuit - WS1621 - WS1621 - Win Source Electronics
Laguna Hills, CA, United States
Energy Meter Display driver circuit - WS1621
WS1621
Energy Meter Display driver circuit - WS1621 WS1621
Manufacturer: WIN SOURCE Win Source Part Number: WS1621 Family: Energy Meter Display driver circuit Packaging: SSOP48 Alternative Part Number: HT1621 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: WIN SOURCE
Win Source Part Number: WS1621
Family: Energy Meter Display driver circuit
Packaging: SSOP48
Alternative Part Number: HT1621
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number WS1621
Product Name Energy Meter Display driver circuit - WS1621
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1519CS#PBF - 1060800-LTC1519CS#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 52000 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694CS5#TRPBF - 111778-LTC1694CS5#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 6 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1053765-CX06832-11 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V~ 4.75V ~ 5.25V
View Details
Interface - Interface - Specialized - NJU6424AFG1-05 - 1082297-NJU6424AFG1-05 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details