Win Source Electronics PMIC - PMIC - Voltage Reference - AP431WLA

Description
Manufacturer: Others Technical Support: Please contact us for details. Family Name: AP431 Alternative Parts (Cross-Reference): AP431; AP431QL; ; AP431WL; AP431WG-7; Introduction Date: September 28, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Others Technical Support: Please contact us for details. Family Name: AP431 Alternative Parts (Cross-Reference): AP431; AP431QL; ; AP431WL; AP431WG-7; Introduction Date: September 28, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - AP431WLA -  - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AP431WLA
PMIC - PMIC - Voltage Reference - AP431WLA
Manufacturer: Others Technical Support: Please contact us for details. Family Name: AP431 Alternative Parts (Cross-Reference): AP431; AP431QL; ; AP431WL; AP431WG-7; Introduction Date: September 28, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Others
Technical Support: Please contact us for details.
Family Name: AP431
Alternative Parts (Cross-Reference): AP431; AP431QL; ; AP431WL; AP431WG-7;
Introduction Date: September 28, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Name PMIC - PMIC - Voltage Reference - AP431WLA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LH0070-0H - 206227-LH0070-0H - Win Source Electronics
Specs
Package Type TO-3; Other; TO-39
Life Cycle Stage Obsolete(EOL)
IQ 5 mA
View Details
PMIC - PMIC - Voltage Reference - LT1034CS8-1.2#TRPBF - 1057674-LT1034CS8-1.2#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 40 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LTC6655BHLS8-2.5#PBF - 1064028-LTC6655BHLS8-2.5#PBF - Win Source Electronics
Specs
Package Type Other; 8-CLCC (5x5)
Life Cycle Stage Active
TC 2 ppm/C
View Details