Win Source Electronics PMIC - PMIC - Voltage Reference - LT1004CS8-2.5#PBF 109654-LT1004CS8-2.5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 109654-LT1004CS8-2.5 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.8% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 20μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Alternative Parts (Cross-Reference): LT1004CDRG4-2-5; LT1004CS8-2.5#TRPBF; LT1004CS8-2.5#PBF; LT1004CS8-2.5; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 109654-LT1004CS8-2.5 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.8% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 20μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Alternative Parts (Cross-Reference): LT1004CDRG4-2-5; LT1004CS8-2.5#TRPBF; LT1004CS8-2.5#PBF; LT1004CS8-2.5; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1004CS8-2.5#PBF - 109654-LT1004CS8-2.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1004CS8-2.5#PBF
109654-LT1004CS8-2.5#PBF
PMIC - PMIC - Voltage Reference - LT1004CS8-2.5#PBF 109654-LT1004CS8-2.5#PBF
Manufacturer: Linear Technology Win Source Part Number: 109654-LT1004CS8-2.5 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.8% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 20μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Alternative Parts (Cross-Reference): LT1004CDRG4-2-5; LT1004CS8-2.5#TRPBF; LT1004CS8-2.5#PBF; LT1004CS8-2.5; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 109654-LT1004CS8-2.5#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.8%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Alternative Parts (Cross-Reference): LT1004CDRG4-2-5; LT1004CS8-2.5#TRPBF; LT1004CS8-2.5#PBF; LT1004CS8-2.5;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 109654-LT1004CS8-2.5#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1004CS8-2.5#PBF
Package Type Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1009S8#TRPBF - 110985-LT1009S8#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 25 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1027DILS8-5#PBF - 1224803-LT1027DILS8-5#PBF - Win Source Electronics
Specs
Package Type Other; LCC
TC 5 ppm/C
IQ 3.5 mA
View Details
PMIC - PMIC - Voltage Reference - LTC6655BHLS8-4.096#PBF - 1064029-LTC6655BHLS8-4.096#PBF - Win Source Electronics
Specs
Package Type Other; 8-CLCC (5x5)
Life Cycle Stage Active
TC 2 ppm/C
View Details