Win Source Electronics PMIC - PMIC - Voltage Reference - LTC1258CMS8-5#PBF 126220-LTC1258CMS8-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 126220-LTC1258CMS8-5 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.18% Temperature Coefficient: 60ppm/°C Voltage - Input: 5.2 V to 12.6 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 8μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 8.5μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 126220-LTC1258CMS8-5 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.18% Temperature Coefficient: 60ppm/°C Voltage - Input: 5.2 V to 12.6 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 8μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 8.5μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LTC1258CMS8-5#PBF - 126220-LTC1258CMS8-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LTC1258CMS8-5#PBF
126220-LTC1258CMS8-5#PBF
PMIC - PMIC - Voltage Reference - LTC1258CMS8-5#PBF 126220-LTC1258CMS8-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 126220-LTC1258CMS8-5 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.18% Temperature Coefficient: 60ppm/°C Voltage - Input: 5.2 V to 12.6 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 8μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 8.5μA

Manufacturer: Linear Technology
Win Source Part Number: 126220-LTC1258CMS8-5#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.18%
Temperature Coefficient: 60ppm/°C
Voltage - Input: 5.2 V to 12.6 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 8μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-MSOP
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 8.5μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 126220-LTC1258CMS8-5#PBF
Product Name PMIC - PMIC - Voltage Reference - LTC1258CMS8-5#PBF
Package Type Other; 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1460EIS8-2.5#PBF - 107523-LT1460EIS8-2.5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1461BIS8-5#PBF - 132850-LT1461BIS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 7 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460HCS3-5#TRPBF - 1058294-LT1460HCS3-5#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Active
TC 20 ppm/C
View Details