Win Source Electronics PMIC - PMIC - Voltage Reference - LT580KH 1206882-LT580KH

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206882-LT580KH Packaging: Bulk Mounting Style: Through Hole Categories: Integrated Circuits Status: Obsolete Manufacturer Homepage: www.linear.com Manufacturer Package: TO-206AC, TO-52-3 Metal Can Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: LT580 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206882-LT580KH Packaging: Bulk Mounting Style: Through Hole Categories: Integrated Circuits Status: Obsolete Manufacturer Homepage: www.linear.com Manufacturer Package: TO-206AC, TO-52-3 Metal Can Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: LT580 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT580KH - 1206882-LT580KH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT580KH
1206882-LT580KH
PMIC - PMIC - Voltage Reference - LT580KH 1206882-LT580KH
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206882-LT580KH Packaging: Bulk Mounting Style: Through Hole Categories: Integrated Circuits Status: Obsolete Manufacturer Homepage: www.linear.com Manufacturer Package: TO-206AC, TO-52-3 Metal Can Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: LT580 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1206882-LT580KH
Packaging: Bulk
Mounting Style: Through Hole
Categories: Integrated Circuits
Status: Obsolete
Manufacturer Homepage: www.linear.com
Manufacturer Package: TO-206AC, TO-52-3 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: LT580
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1206882-LT580KH
Product Name PMIC - PMIC - Voltage Reference - LT580KH
Package Type Other; TO-206AC, TO-52-3 Metal Can
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1021CCN8-5 - 072164-LT1021CCN8-5 - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1236AIS8-5#PBF - 111433-LT1236AIS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 5 ppm/C
View Details