Manufacturer: Linear Technology
Win Source Part Number: 784040-LTC4274AIUHF-
Packaging: Tube
Type: Controller (PSE)
Operating Temperature Range: -40°C ~ 85°C
Package: 38-WFQFN Exposed Pad
Power - Max: 90W
Operating Supply Voltage: 45 V ~ 57 V
Internal Switch(s): No
Number of Channels: 1
Standards: 802.3at (PoE+), 802.3af (PoE), LTPoE++
Family Name: LTC4274A
Auxiliary Sense: No
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.4mA
Manufacturer Package: 38-QFN (5x7)
Alternative Parts (Cross-Reference): LTC4274AIUHF-4#TRPBF
Introduction Date: June 13, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Power over Ethernet (PoE) Controllers |
| Product Number | LTC4274AIUHF-4#PBF |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4274AIUHF-4#PBF |