Manufacturer: Linear Technology
Win Source Part Number: 732201-LTC4258CGW#TR
Packaging: Reel - TR
Type: Controller (PSE)
Operating Temperature Range: 0°C ~ 70°C
Package: 36-BSOP (0.295", 7.50mm Width)
Power - Max: 15.4W
Operating Supply Voltage: 47 V ~ 57 V
Internal Switch(s): No
Number of Channels: 4
Standards: 802.3af (PoE)
Family Name: LTC4258
Auxiliary Sense: No
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Homepage: www.linear.com
Manufacturer Package: 36-SSOP
Alternative Parts (Cross-Reference): MAX5941AESE-T; MAX5942ACSE; MAX5941BESE+T;
Introduction Date: February 13, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Power over Ethernet (PoE) Controllers |
| Product Number | LTC4258CGW#TRPBF |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4258CGW#TRPBF |