Manufacturer: Linear Technology
Win Source Part Number: 784032-LTC4267CGN-3#
Packaging: Tube
Type: Controller (PD), DC/DC
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SSOP (0.154", 3.90mm Width)
Power - Max: 12.95W
Operating Supply Voltage: 57V (Maximum)
Internal Switch(s): No
Number of Channels: 1
Standards: 802.3af (PoE)
Family Name: LTC4267-3
Auxiliary Sense: No
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA (Maximum)
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): LM5071MTX-80 /NOPB; LM5070MTCX-80/NOPB; LM5070MTCX-50/NOPB; LM5070SD-50/NOPB;
Introduction Date: October 03, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Power over Ethernet (PoE) Controllers |
| Product Number | LTC4267CGN-3#PBF |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4267CGN-3#PBF |