Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1209086-LTC4268CDKD-
Packaging: Tube
Type: Controller (PD), DC/DC
Supply Current: 3mA (Maximum)
Internal Switch(s): No
Standards: 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Supplier Device Package: 32-DFN (7x4)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 32-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 57V (Maximum)
Maximum Power: 35W
| Win Source Electronics | |
|---|---|
| Product Category | Power over Ethernet (PoE) Controllers |
| Product Number | LTC4268CDKD-1 |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4268CDKD-1 |