Manufacturer: Linear Technology
Win Source Part Number: 109691-LTC4259ACGW-1
Packaging: Tube/Rail
Type: Controller (PSE)
Number of Channels: 4
Standards: 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 36-SSOP
Maximum Power Dissipation: 15.4W
Supply Voltage - Operating: 48 V to 57 V
Operating Supply Current: 2mA
| Win Source Electronics | |
|---|---|
| Product Category | Power over Ethernet (PoE) Controllers |
| Product Number | LTC4259ACGW-1#PBF |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4259ACGW-1#PBF |