Win Source Electronics PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4265IDE#PBF LTC4265IDE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 724787-LTC4265IDE#PB F Packaging: Tube Type: Controller (PD) Operating Temperature Range: -40°C ~ 85°C Package: 12-WFDFN Exposed Pad Power - Max: 25.5W Operating Supply Voltage: 37.2 V ~ 60 V Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE) Family Name: LTC4265 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 1.35mA Manufacturer Homepage: www.linear.com Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): MAX5942BCSE; MAX5941BESE-T; MAX5941ACSE; Introduction Date: December 02, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 724787-LTC4265IDE#PB F Packaging: Tube Type: Controller (PD) Operating Temperature Range: -40°C ~ 85°C Package: 12-WFDFN Exposed Pad Power - Max: 25.5W Operating Supply Voltage: 37.2 V ~ 60 V Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE) Family Name: LTC4265 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 1.35mA Manufacturer Homepage: www.linear.com Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): MAX5942BCSE; MAX5941BESE-T; MAX5941ACSE; Introduction Date: December 02, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4265IDE#PBF - LTC4265IDE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4265IDE#PBF
LTC4265IDE#PBF
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4265IDE#PBF LTC4265IDE#PBF
Manufacturer: Linear Technology Win Source Part Number: 724787-LTC4265IDE#PB F Packaging: Tube Type: Controller (PD) Operating Temperature Range: -40°C ~ 85°C Package: 12-WFDFN Exposed Pad Power - Max: 25.5W Operating Supply Voltage: 37.2 V ~ 60 V Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE) Family Name: LTC4265 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 1.35mA Manufacturer Homepage: www.linear.com Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): MAX5942BCSE; MAX5941BESE-T; MAX5941ACSE; Introduction Date: December 02, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 724787-LTC4265IDE#PBF
Packaging: Tube
Type: Controller (PD)
Operating Temperature Range: -40°C ~ 85°C
Package: 12-WFDFN Exposed Pad
Power - Max: 25.5W
Operating Supply Voltage: 37.2 V ~ 60 V
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3at (PoE+), 802.3af (PoE)
Family Name: LTC4265
Auxiliary Sense: No
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.35mA
Manufacturer Homepage: www.linear.com
Manufacturer Package: 12-DFN (4x3)
Alternative Parts (Cross-Reference): MAX5942BCSE; MAX5941BESE-T; MAX5941ACSE;
Introduction Date: December 02, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power over Ethernet (PoE) Controllers
Product Number LTC4265IDE#PBF
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4265IDE#PBF
Unlock Full Specs
to access all available technical data

Similar Products