Win Source Electronics PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4268IDKD-1#TRPBF LTC4268IDKD-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 102645-LTC4268IDKD-1 #TRPBF Packaging: Reel - TR Type: Controller (PD), DC/DC Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-DFN (7x4) Maximum Power Dissipation: 35W Supply Voltage - Operating: 57V (Max) Operating Supply Current: 3mA (Max)
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 102645-LTC4268IDKD-1 #TRPBF Packaging: Reel - TR Type: Controller (PD), DC/DC Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-DFN (7x4) Maximum Power Dissipation: 35W Supply Voltage - Operating: 57V (Max) Operating Supply Current: 3mA (Max)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4268IDKD-1#TRPBF - LTC4268IDKD-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4268IDKD-1#TRPBF
LTC4268IDKD-1#TRPBF
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4268IDKD-1#TRPBF LTC4268IDKD-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 102645-LTC4268IDKD-1 #TRPBF Packaging: Reel - TR Type: Controller (PD), DC/DC Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-DFN (7x4) Maximum Power Dissipation: 35W Supply Voltage - Operating: 57V (Max) Operating Supply Current: 3mA (Max)

Manufacturer: Linear Technology
Win Source Part Number: 102645-LTC4268IDKD-1#TRPBF
Packaging: Reel - TR
Type: Controller (PD), DC/DC
Number of Channels: 1
Standards: 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-DFN (7x4)
Maximum Power Dissipation: 35W
Supply Voltage - Operating: 57V (Max)
Operating Supply Current: 3mA (Max)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power over Ethernet (PoE) Controllers
Product Number LTC4268IDKD-1#TRPBF
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4268IDKD-1#TRPBF
Unlock Full Specs
to access all available technical data

Similar Products