Manufacturer: Linear Technology
Win Source Part Number: 781412-LT4275BIMS#PB
Packaging: Tube
Type: Controller (PD)
Operating Temperature Range: -40°C ~ 85°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Power - Max: 25.5W
Operating Supply Voltage: 23 V ~ 60 V
Internal Switch(s): No
Number of Channels: 1
Standards: 802.3at (PoE+), 802.3af (PoE)
Family Name: LT4275
Auxiliary Sense: Yes
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA (Maximum)
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): TPS23841PAPG4; NCP1094MNG; MAX5941BESE; MAX5941BESE-T;
Introduction Date: July 30, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Power over Ethernet (PoE) Controllers |
| Product Number | LT4275BIMS#PBF |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LT4275BIMS#PBF |