Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 803287-LT4275AIDD#TR
Packaging: Reel
Type: Controller (PD)
Power - Max: 90W
Current - Supply: 2mA (Maximum)
Internal Switch(s): No
Number of Channels: 1
Standards: 802.3at (PoE+), 802.3af (PoE), LTPoE++
Auxiliary Sense: Yes
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 23V ~ 60V
Part Number Series: LT4275
| Win Source Electronics | |
|---|---|
| Product Category | Power over Ethernet (PoE) Controllers |
| Product Number | LT4275AIDD#TRPBF |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LT4275AIDD#TRPBF |