Win Source Electronics PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LT4275AHDD#TRPBF LT4275AHDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781406-LT4275AHDD#TR PBF Packaging: Reel package Type: Controller (PD) Operating Temperature Range: -40°C ~ 125°C Package: 10-WFDFN Exposed Pad Power - Max: 90W Operating Supply Voltage: 23 V ~ 60 V Internal Switch(s): No Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE), LTPoE++ Family Name: LT4275 Auxiliary Sense: Yes Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA (Maximum) Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): NCP1093MNG; MAX5941AESE+T; NCP1094MNG; MAX5942BCSE+; Introduction Date: July 30, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781406-LT4275AHDD#TR PBF Packaging: Reel package Type: Controller (PD) Operating Temperature Range: -40°C ~ 125°C Package: 10-WFDFN Exposed Pad Power - Max: 90W Operating Supply Voltage: 23 V ~ 60 V Internal Switch(s): No Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE), LTPoE++ Family Name: LT4275 Auxiliary Sense: Yes Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA (Maximum) Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): NCP1093MNG; MAX5941AESE+T; NCP1094MNG; MAX5942BCSE+; Introduction Date: July 30, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LT4275AHDD#TRPBF - LT4275AHDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LT4275AHDD#TRPBF
LT4275AHDD#TRPBF
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LT4275AHDD#TRPBF LT4275AHDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781406-LT4275AHDD#TR PBF Packaging: Reel package Type: Controller (PD) Operating Temperature Range: -40°C ~ 125°C Package: 10-WFDFN Exposed Pad Power - Max: 90W Operating Supply Voltage: 23 V ~ 60 V Internal Switch(s): No Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE), LTPoE++ Family Name: LT4275 Auxiliary Sense: Yes Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA (Maximum) Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): NCP1093MNG; MAX5941AESE+T; NCP1094MNG; MAX5942BCSE+; Introduction Date: July 30, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781406-LT4275AHDD#TRPBF
Packaging: Reel package
Type: Controller (PD)
Operating Temperature Range: -40°C ~ 125°C
Package: 10-WFDFN Exposed Pad
Power - Max: 90W
Operating Supply Voltage: 23 V ~ 60 V
Internal Switch(s): No
Number of Channels: 1
Standards: 802.3at (PoE+), 802.3af (PoE), LTPoE++
Family Name: LT4275
Auxiliary Sense: Yes
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA (Maximum)
Manufacturer Package: 10-DFN (3x3)
Alternative Parts (Cross-Reference): NCP1093MNG; MAX5941AESE+T; NCP1094MNG; MAX5942BCSE+;
Introduction Date: July 30, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power over Ethernet (PoE) Controllers
Product Number LT4275AHDD#TRPBF
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LT4275AHDD#TRPBF
Unlock Full Specs
to access all available technical data

Similar Products