Win Source Electronics PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4267CGN-1#PBF LTC4267CGN-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 739558-LTC4267CGN-1# PBF Packaging: Tube Type: Controller (PD), DC/DC Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Power - Max: 12.95W Operating Supply Voltage: 57V (Maximum) Internal Switch(s): No Number of Channels: 1 Standards: 802.3af (PoE) Family Name: LTC4267-1 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA (Maximum) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LM5071MTX-50; LM5071MTX-80; LM5071MT-50; Introduction Date: February 02, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 739558-LTC4267CGN-1# PBF Packaging: Tube Type: Controller (PD), DC/DC Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Power - Max: 12.95W Operating Supply Voltage: 57V (Maximum) Internal Switch(s): No Number of Channels: 1 Standards: 802.3af (PoE) Family Name: LTC4267-1 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA (Maximum) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LM5071MTX-50; LM5071MTX-80; LM5071MT-50; Introduction Date: February 02, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4267CGN-1#PBF - LTC4267CGN-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4267CGN-1#PBF
LTC4267CGN-1#PBF
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4267CGN-1#PBF LTC4267CGN-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 739558-LTC4267CGN-1# PBF Packaging: Tube Type: Controller (PD), DC/DC Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Power - Max: 12.95W Operating Supply Voltage: 57V (Maximum) Internal Switch(s): No Number of Channels: 1 Standards: 802.3af (PoE) Family Name: LTC4267-1 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA (Maximum) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LM5071MTX-50; LM5071MTX-80; LM5071MT-50; Introduction Date: February 02, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 739558-LTC4267CGN-1#PBF
Packaging: Tube
Type: Controller (PD), DC/DC
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SSOP (0.154", 3.90mm Width)
Power - Max: 12.95W
Operating Supply Voltage: 57V (Maximum)
Internal Switch(s): No
Number of Channels: 1
Standards: 802.3af (PoE)
Family Name: LTC4267-1
Auxiliary Sense: No
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA (Maximum)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): LM5071MTX-50; LM5071MTX-80; LM5071MT-50;
Introduction Date: February 02, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power over Ethernet (PoE) Controllers
Product Number LTC4267CGN-1#PBF
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4267CGN-1#PBF
Unlock Full Specs
to access all available technical data

Similar Products