Win Source Electronics PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4274CIUHF#PBF LTC4274CIUHF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 739559-LTC4274CIUHF# PBF Packaging: Tube Type: Controller (PSE) Operating Temperature Range: -40°C ~ 85°C Package: 38-WFQFN Exposed Pad Power - Max: 13W Operating Supply Voltage: 45 V ~ 57 V Internal Switch(s): No Number of Channels: 1 Standards: 802.3af (PoE) Family Name: LTC4274C Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 2.4mA Manufacturer Homepage: www.linear.com Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): MAX5942ACSE+; MAX5942AESE+; MAX5942BCSE+T; Introduction Date: June 13, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 739559-LTC4274CIUHF# PBF Packaging: Tube Type: Controller (PSE) Operating Temperature Range: -40°C ~ 85°C Package: 38-WFQFN Exposed Pad Power - Max: 13W Operating Supply Voltage: 45 V ~ 57 V Internal Switch(s): No Number of Channels: 1 Standards: 802.3af (PoE) Family Name: LTC4274C Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 2.4mA Manufacturer Homepage: www.linear.com Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): MAX5942ACSE+; MAX5942AESE+; MAX5942BCSE+T; Introduction Date: June 13, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4274CIUHF#PBF - LTC4274CIUHF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4274CIUHF#PBF
LTC4274CIUHF#PBF
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4274CIUHF#PBF LTC4274CIUHF#PBF
Manufacturer: Linear Technology Win Source Part Number: 739559-LTC4274CIUHF# PBF Packaging: Tube Type: Controller (PSE) Operating Temperature Range: -40°C ~ 85°C Package: 38-WFQFN Exposed Pad Power - Max: 13W Operating Supply Voltage: 45 V ~ 57 V Internal Switch(s): No Number of Channels: 1 Standards: 802.3af (PoE) Family Name: LTC4274C Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 2.4mA Manufacturer Homepage: www.linear.com Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): MAX5942ACSE+; MAX5942AESE+; MAX5942BCSE+T; Introduction Date: June 13, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 739559-LTC4274CIUHF#PBF
Packaging: Tube
Type: Controller (PSE)
Operating Temperature Range: -40°C ~ 85°C
Package: 38-WFQFN Exposed Pad
Power - Max: 13W
Operating Supply Voltage: 45 V ~ 57 V
Internal Switch(s): No
Number of Channels: 1
Standards: 802.3af (PoE)
Family Name: LTC4274C
Auxiliary Sense: No
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.4mA
Manufacturer Homepage: www.linear.com
Manufacturer Package: 38-QFN (5x7)
Alternative Parts (Cross-Reference): MAX5942ACSE+; MAX5942AESE+; MAX5942BCSE+T;
Introduction Date: June 13, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power over Ethernet (PoE) Controllers
Product Number LTC4274CIUHF#PBF
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4274CIUHF#PBF
Unlock Full Specs
to access all available technical data

Similar Products