Win Source Electronics Interface - Interface - Telecom - PSB7200ZDW

Description
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PSB7200ZDW -  - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PSB7200ZDW
Interface - Interface - Telecom - PSB7200ZDW
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Others
Technical Support: Please contact us for details.
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Interface - Interface - Telecom - PSB7200ZDW
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1059CS#PBF - 1060329-LTC1059CS#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 5 V
Package Type SOIC; 14-SOIC
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694CS5#TRPBF - 111778-LTC1694CS5#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 6 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT3669EUFD#PBF - 1059533-LT3669EUFD#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 7.5 V ~ 40 V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details