Win Source Electronics Interface - Interface - Telecom - PMB4420 V1.3

Description
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PMB4420 V1.3 -  - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PMB4420 V1.3
Interface - Interface - Telecom - PMB4420 V1.3
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Others
Technical Support: Please contact us for details.
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Interface - Interface - Telecom - PMB4420 V1.3
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1341CNW - 072256-LT1341CNW - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1080CJ - 1204972-LT1080CJ - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Package Type DIP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1484IS8#PBF - 1060771-LTC1484IS8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 4000 kbps
View Details
Interface - Interface - Specialized - NJU6470FG1-02 - 1082300-NJU6470FG1-02 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details