Win Source Electronics Interface - Interface - Telecom - PMB3346

Description
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PMB3346 -  - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PMB3346
Interface - Interface - Telecom - PMB3346
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Others
Technical Support: Please contact us for details.
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Interface - Interface - Telecom - PMB3346
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - LTC1955EUH#PBF - 020521-LTC1955EUH#PBF - Win Source Electronics
Specs
Supply Voltage Other; 1.7 V ~ 5.5 V
Package Type 32-QFN (5x5)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1039CN#PBF - 1057689-LT1039CN#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Filters - Active - LTC1064-4CSW - 1207085-LTC1064-4CSW - Win Source Electronics
Specs
Supply Voltage Other; ±2.37V ~ 8V
Package Type SOIC
View Details