Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1545CG#PBF 109369-LTC1545CG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 109369-LTC1545CG#PBF Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: Multiprotocol Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 15mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 36-SSOP Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 109369-LTC1545CG#PBF Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: Multiprotocol Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 15mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 36-SSOP Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1545CG#PBF - 109369-LTC1545CG#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1545CG#PBF
109369-LTC1545CG#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1545CG#PBF 109369-LTC1545CG#PBF
Manufacturer: Linear Technology Win Source Part Number: 109369-LTC1545CG#PBF Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: Multiprotocol Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 15mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 36-SSOP Supply Voltage - Operating: 4.75 V to 5.25 V

Manufacturer: Linear Technology
Win Source Part Number: 109369-LTC1545CG#PBF
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Multiprotocol
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 15mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 36-SSOP
Supply Voltage - Operating: 4.75 V to 5.25 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 109369-LTC1545CG#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1545CG#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1480CN8#PBF - 002798-LTC1480CN8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 150 kbps
View Details
Interface - Interface - Filters - Active - LTC1562IG#PBF - 106766-LTC1562IG#PBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 10.5 V~ ±4.75 V ~ 5.25 V
Package Type SOP; SSOP; 20-SSOP
View Details