Win Source Electronics Interface - Interface - Telecom - LXT300ZPE

Description
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LXT300ZPE -  - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LXT300ZPE
Interface - Interface - Telecom - LXT300ZPE
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Others
Technical Support: Please contact us for details.
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Interface - Interface - Telecom - LXT300ZPE
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC488CSW#PBF - 106294-LTC488CSW#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-1CMS8#PBF - 020654-LTC4300A-1CMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1095456-SP312ECA-L - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details
Interface - Interface - Specialized - ISP1504C1ETTM - 1207503-ISP1504C1ETTM - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface; Transceiver
Features RoHS
Supply Voltage Other; 3.6 V
View Details