Win Source Electronics Interface - Interface - Specialized - PSD312-B-70J

Description
Manufacturer: Others Technical Support: Please contact us for details. Family Name: PSD312 Alternative Parts (Cross-Reference): EP900ILC-50N; EP900ILC-50; Introduction Date: May 01, 1995 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Others Technical Support: Please contact us for details. Family Name: PSD312 Alternative Parts (Cross-Reference): EP900ILC-50N; EP900ILC-50; Introduction Date: May 01, 1995 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PSD312-B-70J -  - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PSD312-B-70J
Interface - Interface - Specialized - PSD312-B-70J
Manufacturer: Others Technical Support: Please contact us for details. Family Name: PSD312 Alternative Parts (Cross-Reference): EP900ILC-50N; EP900ILC-50; Introduction Date: May 01, 1995 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Others
Technical Support: Please contact us for details.
Family Name: PSD312
Alternative Parts (Cross-Reference): EP900ILC-50N; EP900ILC-50;
Introduction Date: May 01, 1995
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Interface - Interface - Specialized - PSD312-B-70J
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1485CS8#PBF - 020476-LTC1485CS8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1518CS#PBF - 1060798-LTC1518CS#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 52000 kbps
View Details
Interface - Interface - Specialized - NJU6468FC1-00 - 1082298-NJU6468FC1-00 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Supply Voltage Other; 5.5 V
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694-1CS5#TRPBF - 113152-LTC1694-1CS5#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 6 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details