Win Source Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SW01FQ

Description
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SW01FQ -  - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SW01FQ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SW01FQ
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Others
Technical Support: Please contact us for details.
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SW01FQ
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1069-6CS8#PBF - 1060349-LTC1069-6CS8#PBF - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 10 V
Package Type SOIC; 8-SOIC
View Details
Interface - Interface - Specialized - NJU6433FB2 - 1199703-NJU6433FB2 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Supply Voltage Other; 5.5 V
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1237CG - 072245-LT1237CG - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details