Win Source Electronics Integrated Circuits (ICs) Power Management (PMIC) LED Drivers

Description
Manufacturer: Kinetic Technologies Category: Integrated Circuits (ICs) Power Management (PMIC) LED Drivers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Linear Topology: Constant Current Internal Switch(s): No Applications: Camera Flash Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: Kinetic Technologies Category: Integrated Circuits (ICs) Power Management (PMIC) LED Drivers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Linear Topology: Constant Current Internal Switch(s): No Applications: Camera Flash Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) LED Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Manufacturer: Kinetic Technologies Category: Integrated Circuits (ICs) Power Management (PMIC) LED Drivers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Linear Topology: Constant Current Internal Switch(s): No Applications: Camera Flash Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount

Manufacturer: Kinetic Technologies
Category: Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Linear
Topology: Constant Current
Internal Switch(s): No
Applications: Camera Flash
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Name Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3955IUHE#PBF - 781325-LT3955IUHE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3755IUD-1#PBF - 781255-LT3755IUD-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 75 volts
View Details
PMIC - PMIC - LED Drivers - LT1937ES5#PBF - 302737-LT1937ES5#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Voltage 36 volts
View Details
Board Mount LED Drivers - LT3796IFE#PBF - 781293-LT3796IFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details