Win Source Electronics PMIC - PMIC - LED Drivers - LT3519EMS-2#TRPBF 805999-LT3519EMS-2#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 805999-LT3519EMS-2#T RPBF Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Lighting Frequency: 2.2MHz Current - Output / Channel: 750mA (Switch) Internal Switch(s): Yes Topology: SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 3V Supplier Device Package: 16-MSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-TFSOP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 30V Part Number Series: LT3519
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 805999-LT3519EMS-2#T RPBF Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Lighting Frequency: 2.2MHz Current - Output / Channel: 750mA (Switch) Internal Switch(s): Yes Topology: SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 3V Supplier Device Package: 16-MSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-TFSOP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 30V Part Number Series: LT3519
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3519EMS-2#TRPBF - 805999-LT3519EMS-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3519EMS-2#TRPBF
805999-LT3519EMS-2#TRPBF
PMIC - PMIC - LED Drivers - LT3519EMS-2#TRPBF 805999-LT3519EMS-2#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 805999-LT3519EMS-2#T RPBF Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Lighting Frequency: 2.2MHz Current - Output / Channel: 750mA (Switch) Internal Switch(s): Yes Topology: SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 3V Supplier Device Package: 16-MSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-TFSOP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 30V Part Number Series: LT3519

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 805999-LT3519EMS-2#TRPBF
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Lighting
Frequency: 2.2MHz
Current - Output / Channel: 750mA (Switch)
Internal Switch(s): Yes
Topology: SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 3V
Supplier Device Package: 16-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 30V
Part Number Series: LT3519

Buy Now

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 805999-LT3519EMS-2#TRPBF
Product Name PMIC - PMIC - LED Drivers - LT3519EMS-2#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - Board Mount - LED Drivers - 1133769-LDD-350H - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 9 volts
View Details
PMIC - PMIC - LED Drivers - HV9921N3 - 1182591-HV9921N3 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LTC3205XEUF#PBF - 111225-LTC3205XEUF#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.8 volts
Output Current 250 milliamps
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1229201-APC-12-700 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
View Details