Win Source Electronics Board Mount LED Drivers - LTC3215EDD#TRPBF 783269-LTC3215EDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783269-LTC3215EDD#TR PBF Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Applications: Backlight, Lighting Mounting: SMD Frequency: 900kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Family Name: LTC3215 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Voltage Supply MAX: 4.4V Output Current per Channel: 700mA Voltage Supply MIN: 2.9V Alternative Parts (Cross-Reference): TPS61052YZGT; AS3685C-ZWLT; AS3685A-ZDFT-2Y80; RT9387AGQW; Introduction Date: March 02, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783269-LTC3215EDD#TR PBF Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Applications: Backlight, Lighting Mounting: SMD Frequency: 900kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Family Name: LTC3215 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Voltage Supply MAX: 4.4V Output Current per Channel: 700mA Voltage Supply MIN: 2.9V Alternative Parts (Cross-Reference): TPS61052YZGT; AS3685C-ZWLT; AS3685A-ZDFT-2Y80; RT9387AGQW; Introduction Date: March 02, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LTC3215EDD#TRPBF - 783269-LTC3215EDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LTC3215EDD#TRPBF
783269-LTC3215EDD#TRPBF
Board Mount LED Drivers - LTC3215EDD#TRPBF 783269-LTC3215EDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783269-LTC3215EDD#TR PBF Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Applications: Backlight, Lighting Mounting: SMD Frequency: 900kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Family Name: LTC3215 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Voltage Supply MAX: 4.4V Output Current per Channel: 700mA Voltage Supply MIN: 2.9V Alternative Parts (Cross-Reference): TPS61052YZGT; AS3685C-ZWLT; AS3685A-ZDFT-2Y80; RT9387AGQW; Introduction Date: March 02, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783269-LTC3215EDD#TRPBF
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-WFDFN Exposed Pad
Applications: Backlight, Lighting
Mounting: SMD
Frequency: 900kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Family Name: LTC3215
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Voltage Supply MAX: 4.4V
Output Current per Channel: 700mA
Voltage Supply MIN: 2.9V
Alternative Parts (Cross-Reference): TPS61052YZGT; AS3685C-ZWLT; AS3685A-ZDFT-2Y80; RT9387AGQW;
Introduction Date: March 02, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 783269-LTC3215EDD#TRPBF
Product Name Board Mount LED Drivers - LTC3215EDD#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LTC3220IPF#PBF - 783273-LTC3220IPF#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3465ES6#TRPBF - 105185-LT3465ES6#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 30 volts
View Details
PMIC - PMIC - LED Drivers - LTC3219EUD - 96901-LTC3219EUD - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.9 volts
Output Current 28 milliamps
View Details
Board Mount LED Drivers - LT3799IMSE#PBF - 781300-LT3799IMSE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details