Win Source Electronics Integrated Circuits (ICs) - Interface - CODECs 986309-STAC9757TG-AA4

Description
Win Source Part Number: 986309-STAC9757TG-AA 4 Category: Integrated Circuits (ICs)>Interface - CODECs Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Sigmatel Other Names: 2156-STAC9757TG-AA4, SIGSIGSTAC9757TG-AA4 RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 986309-STAC9757TG-AA 4 Category: Integrated Circuits (ICs)>Interface - CODECs Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Sigmatel Other Names: 2156-STAC9757TG-AA4, SIGSIGSTAC9757TG-AA4 RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - CODECs - 986309-STAC9757TG-AA4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - CODECs
986309-STAC9757TG-AA4
Integrated Circuits (ICs) - Interface - CODECs 986309-STAC9757TG-AA4
Win Source Part Number: 986309-STAC9757TG-AA 4 Category: Integrated Circuits (ICs)>Interface - CODECs Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Sigmatel Other Names: 2156-STAC9757TG-AA4, SIGSIGSTAC9757TG-AA4 RoHS Status: Not applicable

Win Source Part Number: 986309-STAC9757TG-AA4
Category: Integrated Circuits (ICs)>Interface - CODECs
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 0000.00.0000
Mfr: Sigmatel
Other Names: 2156-STAC9757TG-AA4,SIGSIGSTAC9757TG-AA4
RoHS Status: Not applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 986309-STAC9757TG-AA4
Product Name Integrated Circuits (ICs) - Interface - CODECs
Device Type Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1385CG-TR - 072455-LTC1385CG-TR - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 120 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4308CMS8#TRPBF - 020659-LTC4308CMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.3 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Specialized - LTC1338CSW - 1026926-LTC1338CSW - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Storage Interface; Transmitter; Transceiver
Features RoHS
Supply Voltage Other; 5 V
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1137ACG#TRPBF - 120855-LT1137ACG#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details