Win Source Electronics Power Supplies - External/Internal (Off-Board) - LED Drivers 965314-HVG-100-20B

Description
Win Source Part Number: 965314-HVG-100-20B Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: HVG-100 (100W) Type: Constant Current, Voltage Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 12 Ratings: IP67 Power (Watts): 96 W Voltage - Output: 10 ~ 20V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 4.8A Voltage - Input (Min): 180VAC Voltage - Input (Max): 528VAC Dimming: Analog, PWM Efficiency: 90% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 90°C Dimension: 8.35" L x 2.68" W x 1.52" H (212.0mm x 68.0mm x 38.5mm) Alternative Parts (Cross-Reference): DRB100-24-1; S8VK-C12024; RWS100B48; VCS100US48; VCS100US12; VCS100US24; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: MEAN WELL USA Inc. Other Names: 1866-5244,HVG-100-20 B-ND Base Product Number: HVG-100 Approval Agency: cURus
Request a Quote Datasheet
Description
Win Source Part Number: 965314-HVG-100-20B Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: HVG-100 (100W) Type: Constant Current, Voltage Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 12 Ratings: IP67 Power (Watts): 96 W Voltage - Output: 10 ~ 20V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 4.8A Voltage - Input (Min): 180VAC Voltage - Input (Max): 528VAC Dimming: Analog, PWM Efficiency: 90% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 90°C Dimension: 8.35" L x 2.68" W x 1.52" H (212.0mm x 68.0mm x 38.5mm) Alternative Parts (Cross-Reference): DRB100-24-1; S8VK-C12024; RWS100B48; VCS100US48; VCS100US12; VCS100US24; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: MEAN WELL USA Inc. Other Names: 1866-5244,HVG-100-20 B-ND Base Product Number: HVG-100 Approval Agency: cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers - 965314-HVG-100-20B - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
965314-HVG-100-20B
Power Supplies - External/Internal (Off-Board) - LED Drivers 965314-HVG-100-20B
Win Source Part Number: 965314-HVG-100-20B Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: HVG-100 (100W) Type: Constant Current, Voltage Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 12 Ratings: IP67 Power (Watts): 96 W Voltage - Output: 10 ~ 20V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 4.8A Voltage - Input (Min): 180VAC Voltage - Input (Max): 528VAC Dimming: Analog, PWM Efficiency: 90% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 90°C Dimension: 8.35" L x 2.68" W x 1.52" H (212.0mm x 68.0mm x 38.5mm) Alternative Parts (Cross-Reference): DRB100-24-1; S8VK-C12024; RWS100B48; VCS100US48; VCS100US12; VCS100US24; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: MEAN WELL USA Inc. Other Names: 1866-5244,HVG-100-20 B-ND Base Product Number: HVG-100 Approval Agency: cURus

Win Source Part Number: 965314-HVG-100-20B
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Series: HVG-100 (100W)
Type: Constant Current, Voltage
Termination Style: Wire Leads
Features: OCP, OTP, OVP, SCP
Package: Box
Standard Package: 12
Ratings: IP67
Power (Watts): 96 W
Voltage - Output: 10 ~ 20V
Topology: AC DC Converter
Voltage - Isolation: 3.75 kV
Number of Outputs: 1
Current - Output (Max): 4.8A
Voltage - Input (Min): 180VAC
Voltage - Input (Max): 528VAC
Dimming: Analog, PWM
Efficiency: 90%
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 90°C
Dimension: 8.35" L x 2.68" W x 1.52" H (212.0mm x 68.0mm x 38.5mm)
Alternative Parts (Cross-Reference): DRB100-24-1; S8VK-C12024; RWS100B48; VCS100US48; VCS100US12; VCS100US24;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Mfr: MEAN WELL USA Inc.
Other Names: 1866-5244,HVG-100-20B-ND
Base Product Number: HVG-100
Approval Agency: cURus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 965314-HVG-100-20B
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 180 volts
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3756IUD-1#PBF - 781266-LT3756IUD-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 100 volts
View Details
PMIC - PMIC - LED Drivers - LT1937ES5#TRPBF - 302739-LT1937ES5#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Voltage 36 volts
View Details
PMIC - PMIC - LED Drivers - LT3799EMSE#TRPBF - 94984-LT3799EMSE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 16-MSOP-EP
View Details
PMIC - PMIC - LED Drivers - LT3491ESC8#TRMPBF - 072374-LT3491ESC8#TRMPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Current 350 milliamps
View Details