Win Source Electronics Interface - Interface - Specialized - LTC1755EGN#TRPBF 96310-LTC1755EGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 96310-LTC1755EGN#TRP BF Packaging: Reel - TR Applications: Smart Card Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 24-SSOP Supply Voltage - Operating: 2.7 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 96310-LTC1755EGN#TRP BF Packaging: Reel - TR Applications: Smart Card Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 24-SSOP Supply Voltage - Operating: 2.7 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LTC1755EGN#TRPBF - 96310-LTC1755EGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LTC1755EGN#TRPBF
96310-LTC1755EGN#TRPBF
Interface - Interface - Specialized - LTC1755EGN#TRPBF 96310-LTC1755EGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 96310-LTC1755EGN#TRP BF Packaging: Reel - TR Applications: Smart Card Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 24-SSOP Supply Voltage - Operating: 2.7 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 96310-LTC1755EGN#TRPBF
Packaging: Reel - TR
Applications: Smart Card
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 24-SSOP
Supply Voltage - Operating: 2.7 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 96310-LTC1755EGN#TRPBF
Product Name Interface - Interface - Specialized - LTC1755EGN#TRPBF
Supply Voltage Other; 2.7 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300-1CMS8#TRPBF - 117233-LTC4300-1CMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Filters - Active - LTC1566-1IS8#PBF - 1060861-LTC1566-1IS8#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±5V~ 5V
Package Type SOIC; 8-SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1039CN#PBF - 1057689-LT1039CN#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details