Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1137ACG#TRPBF 120855-LT1137ACG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 120855-LT1137ACG#TRP BF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Family Name: LT1137A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): ISL4243EIR; DS14C335MSA; S14C535MSA; DS14C335MSAX/NOPB; Introduction Date: July 14, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 120855-LT1137ACG#TRP BF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Family Name: LT1137A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): ISL4243EIR; DS14C335MSA; S14C535MSA; DS14C335MSAX/NOPB; Introduction Date: July 14, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1137ACG#TRPBF - 120855-LT1137ACG#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1137ACG#TRPBF
120855-LT1137ACG#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LT1137ACG#TRPBF 120855-LT1137ACG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 120855-LT1137ACG#TRP BF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 400mV Data Rate: 250KBd Family Name: LT1137A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): ISL4243EIR; DS14C335MSA; S14C535MSA; DS14C335MSAX/NOPB; Introduction Date: July 14, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 120855-LT1137ACG#TRPBF
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 400mV
Data Rate: 250KBd
Family Name: LT1137A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): ISL4243EIR; DS14C335MSA; S14C535MSA; DS14C335MSAX/NOPB;
Introduction Date: July 14, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 120855-LT1137ACG#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1137ACG#TRPBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1384CN - 072454-LTC1384CN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5 V
Data Rate 120 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC2854HDD - 1208573-LTC2854HDD - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3V ~ 3.6V
Data Rate 20000 kbps
View Details