Win Source Electronics Oscillators - E3SB32E001500E 917748-E3SB32E001500E

Description
Manufacturer: Hosonic Electronic Co., Ltd Win Source Part Number: 917748-E3SB32E001500 E Series: E3SB Operating Temperature Range: -30°C ~ 85°C Features: ±10ppm Crystal 12pF 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.60.0060 Other Part Number: 3186-E3SB32E001500ET R, 3186-E3SB32E001500ET BB8CT-ND, E3SB32E001500ECBB8, 3186-E3SB32E001500ET BB8CT, 3186-E3SB32E001500ET BB8TR-ND, 3186-E3SB32E001500EC T, E3SB32E001500ETBB8, 3186-E3SB32E001500ET BB8TR
Request a Quote Datasheet
Description
Manufacturer: Hosonic Electronic Co., Ltd Win Source Part Number: 917748-E3SB32E001500 E Series: E3SB Operating Temperature Range: -30°C ~ 85°C Features: ±10ppm Crystal 12pF 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.60.0060 Other Part Number: 3186-E3SB32E001500ET R, 3186-E3SB32E001500ET BB8CT-ND, E3SB32E001500ECBB8, 3186-E3SB32E001500ET BB8CT, 3186-E3SB32E001500ET BB8TR-ND, 3186-E3SB32E001500EC T, E3SB32E001500ETBB8, 3186-E3SB32E001500ET BB8TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - E3SB32E001500E - 917748-E3SB32E001500E - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - E3SB32E001500E
917748-E3SB32E001500E
Oscillators - E3SB32E001500E 917748-E3SB32E001500E
Manufacturer: Hosonic Electronic Co., Ltd Win Source Part Number: 917748-E3SB32E001500 E Series: E3SB Operating Temperature Range: -30°C ~ 85°C Features: ±10ppm Crystal 12pF 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.60.0060 Other Part Number: 3186-E3SB32E001500ET R, 3186-E3SB32E001500ET BB8CT-ND, E3SB32E001500ECBB8, 3186-E3SB32E001500ET BB8CT, 3186-E3SB32E001500ET BB8TR-ND, 3186-E3SB32E001500EC T, E3SB32E001500ETBB8, 3186-E3SB32E001500ET BB8TR

Manufacturer: Hosonic Electronic Co., Ltd
Win Source Part Number: 917748-E3SB32E001500E
Series: E3SB
Operating Temperature Range: -30°C ~ 85°C
Features: ±10ppm Crystal 12pF 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.60.0060
Other Part Number: 3186-E3SB32E001500ETR, 3186-E3SB32E001500ETBB8CT-ND, E3SB32E001500ECBB8, 3186-E3SB32E001500ETBB8CT, 3186-E3SB32E001500ETBB8TR-ND, 3186-E3SB32E001500ECT, E3SB32E001500ETBB8, 3186-E3SB32E001500ETBB8TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 917748-E3SB32E001500E
Product Name Oscillators - E3SB32E001500E
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6995IDCB-1#TRPBF - 1064232-LTC6995IDCB-1#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; 6-DFN (2x3)
Frequency 2.91E-11 to 9.77E-4 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6907HS6#TRMPBF - 1064109-LTC6907HS6#TRMPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-6
Frequency 0.0400 to 4 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905IS5#TRPBF - 784409-LTC6905IS5#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount
Frequency 17 to 170 MHz
View Details