Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6906CS6#TRPBF 117305-LTC6906CS6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 117305-LTC6906CS6#TR PBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 10kHz to 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.25 V to 3.6 V Operating Supply Current: 78μA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 117305-LTC6906CS6#TR PBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 10kHz to 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.25 V to 3.6 V Operating Supply Current: 78μA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6906CS6#TRPBF - 117305-LTC6906CS6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6906CS6#TRPBF
117305-LTC6906CS6#TRPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6906CS6#TRPBF 117305-LTC6906CS6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 117305-LTC6906CS6#TR PBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 10kHz to 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.25 V to 3.6 V Operating Supply Current: 78μA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 117305-LTC6906CS6#TRPBF
Packaging: Reel - TR
Type: Oscillator, Silicon
Mounting: Surface Mount
Frequency: 10kHz to 1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 2.25 V to 3.6 V
Operating Supply Current: 78μA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 117305-LTC6906CS6#TRPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6906CS6#TRPBF
Oscillator Type Oscillator, Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366319-TZ0233A - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 16 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366322-TZ1917B - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Frequency 12.8 MHz
Frequency Tolerance 20 %
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6903HMS8#TRPBF - 132716-LTC6903HMS8#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; 8-MSOP
Frequency 1.00E-3 to 68 MHz
View Details