Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6902CMS#PBF 020682-LTC6902CMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020682-LTC6902CMS#PB F Packaging: Tube/Rail Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 100kHz to 20MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 2.5mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020682-LTC6902CMS#PB F Packaging: Tube/Rail Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 100kHz to 20MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 2.5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6902CMS#PBF - 020682-LTC6902CMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6902CMS#PBF
020682-LTC6902CMS#PBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6902CMS#PBF 020682-LTC6902CMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 020682-LTC6902CMS#PB F Packaging: Tube/Rail Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 100kHz to 20MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 2.5mA

Manufacturer: Linear Technology
Win Source Part Number: 020682-LTC6902CMS#PBF
Packaging: Tube/Rail
Type: Oscillator, Silicon
Mounting: Surface Mount
Frequency: 100kHz to 20MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 2.5mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 020682-LTC6902CMS#PBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6902CMS#PBF
Oscillator Type Oscillator, Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366316-TZ0308D - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Frequency 40 MHz
Frequency Tolerance 10 %
View Details
Crystals, Oscillators, Resonators - Crystals - 1366350-E3SB26E000011E - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 26 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6907IS6#TRMPBF - 1064110-LTC6907IS6#TRMPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-6
Frequency 0.0400 to 4 MHz
View Details