Win Source Electronics Tantalum Capacitors - CA45C016K476TA 914659-CA45C016K476TA

Description
Manufacturer: XiangJiang Win Source Part Number: 914659-CA45C016K476T A Series: CA45 C Operating Temperature Range: -55°C ~ 125°C Features: 47 µF Molded Tantalum Capacitors 16 V 2312 (6032 Metric) 1.5Ohm Package: Reel - TR Package: 2312 (6032 Metric) Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050
Request a Quote Datasheet
Description
Manufacturer: XiangJiang Win Source Part Number: 914659-CA45C016K476T A Series: CA45 C Operating Temperature Range: -55°C ~ 125°C Features: 47 µF Molded Tantalum Capacitors 16 V 2312 (6032 Metric) 1.5Ohm Package: Reel - TR Package: 2312 (6032 Metric) Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - CA45C016K476TA - 914659-CA45C016K476TA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - CA45C016K476TA
914659-CA45C016K476TA
Tantalum Capacitors - CA45C016K476TA 914659-CA45C016K476TA
Manufacturer: XiangJiang Win Source Part Number: 914659-CA45C016K476T A Series: CA45 C Operating Temperature Range: -55°C ~ 125°C Features: 47 µF Molded Tantalum Capacitors 16 V 2312 (6032 Metric) 1.5Ohm Package: Reel - TR Package: 2312 (6032 Metric) Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050

Manufacturer: XiangJiang
Win Source Part Number: 914659-CA45C016K476TA
Series: CA45 C
Operating Temperature Range: -55°C ~ 125°C
Features: 47 µF Molded Tantalum Capacitors 16 V 2312 (6032 Metric) 1.5Ohm
Package: Reel - TR
Package: 2312 (6032 Metric)
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 914659-CA45C016K476TA
Product Name Tantalum Capacitors - CA45C016K476TA
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum Capacitors - 1381731-CA45E025K107TA - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 100 microF
View Details
Capacitors - Tantalum Capacitors - 1152630-PCT33/10BK - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF
View Details
Capacitors - Tantalum Capacitors - 1383137-PCT10/16CK - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF
View Details
Capacitors - Tantalum Capacitors - 1154672-PCT22/10CK - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF
View Details