Win Source Electronics Capacitors - Tantalum Capacitors 1337514-CA45B035K475TA

Description
Win Source Part Number: 1337514-CA45B035K475 TA Category: Capacitors - Tantalum Capacitors Series: CA45 B Type: Molded Features: General Purpose Package: Tape & Reel Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.10mm) Standard Package: 2,000 Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 3Ohm Manufacturer Size Code: B Mounting Type: Surface Mount Package / Case: 1210 (3528 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: XiangJiang
Request a Quote Datasheet
Description
Win Source Part Number: 1337514-CA45B035K475 TA Category: Capacitors - Tantalum Capacitors Series: CA45 B Type: Molded Features: General Purpose Package: Tape & Reel Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.10mm) Standard Package: 2,000 Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 3Ohm Manufacturer Size Code: B Mounting Type: Surface Mount Package / Case: 1210 (3528 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: XiangJiang
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1337514-CA45B035K475TA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1337514-CA45B035K475TA
Capacitors - Tantalum Capacitors 1337514-CA45B035K475TA
Win Source Part Number: 1337514-CA45B035K475 TA Category: Capacitors - Tantalum Capacitors Series: CA45 B Type: Molded Features: General Purpose Package: Tape & Reel Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.10mm) Standard Package: 2,000 Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 3Ohm Manufacturer Size Code: B Mounting Type: Surface Mount Package / Case: 1210 (3528 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: XiangJiang

Win Source Part Number: 1337514-CA45B035K475TA
Category: Capacitors - Tantalum Capacitors
Series: CA45 B
Type: Molded
Features: General Purpose
Package: Tape & Reel
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 2,000
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 3Ohm
Manufacturer Size Code: B
Mounting Type: Surface Mount
Package / Case: 1210 (3528 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: XiangJiang

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1337514-CA45B035K475TA
Product Name Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum Capacitors - 1379441-PCT1/20AK - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1 microF
View Details
Capacitors - Tantalum Capacitors - 1135733-PCT22/6BK - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF
View Details
Capacitors - Tantalum Capacitors - 1379440-PCT1/16AM - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1 microF
View Details
Capacitors - Tantalum Capacitors - 1381730-CA45D6R3K477TA - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 470 microF
View Details