Win Source Electronics Capacitors - Tantalum Capacitors 1381731-CA45E025K107TA

Description
Win Source Part Number: 1381731-CA45E025K107 TA Category: Capacitors>Tantalum Capacitors Series: CA45 E Type: Molded Features: General Purpose Package: Tape & Reel (TR) Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.177" (4.50mm) Standard Package: 500 pcs Capacitance: 100 µF Tolerance: ±10% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 700mOhm Manufacturer Size Code: E Mounting Type: Surface Mount Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: XiangJiang Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381731-CA45E025K107 TA Category: Capacitors>Tantalum Capacitors Series: CA45 E Type: Molded Features: General Purpose Package: Tape & Reel (TR) Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.177" (4.50mm) Standard Package: 500 pcs Capacitance: 100 µF Tolerance: ±10% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 700mOhm Manufacturer Size Code: E Mounting Type: Surface Mount Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: XiangJiang Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1381731-CA45E025K107TA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1381731-CA45E025K107TA
Capacitors - Tantalum Capacitors 1381731-CA45E025K107TA
Win Source Part Number: 1381731-CA45E025K107 TA Category: Capacitors>Tantalum Capacitors Series: CA45 E Type: Molded Features: General Purpose Package: Tape & Reel (TR) Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.177" (4.50mm) Standard Package: 500 pcs Capacitance: 100 µF Tolerance: ±10% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 700mOhm Manufacturer Size Code: E Mounting Type: Surface Mount Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: XiangJiang Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381731-CA45E025K107TA
Category: Capacitors>Tantalum Capacitors
Series: CA45 E
Type: Molded
Features: General Purpose
Package: Tape & Reel (TR)
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 500 pcs
Capacitance: 100 µF
Tolerance: ±10%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 700mOhm
Manufacturer Size Code: E
Mounting Type: Surface Mount
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: XiangJiang
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1381731-CA45E025K107TA
Product Name Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum Capacitors - 1152630-PCT33/10BK - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF
View Details
Capacitors - Tantalum Capacitors - 1359676-CA45-E016K227T - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 220 microF
View Details
Capacitors - Tantalum Capacitors - 1379441-PCT1/20AK - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1 microF
View Details
Capacitors - Tantalum Capacitors - 1165915-PCT150/10DK - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 150 microF
View Details