Win Source Electronics Capacitors - Tantalum Capacitors 1152630-PCT33/10BK

Description
Win Source Part Number: 1152630-PCT33/10BK Category: Capacitors>Tantalum Capacitors Series: PCT Type: Molded Features: General Purpose Package: Bulk Height - Seated (Max): 0.075" (1.90mm) Standard Package: 100 Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 1.8Ohm @ 100kHz Manufacturer Size Code: B Package / Case: 1411 (3528 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Alternative Parts (Cross-Reference): PCT 33/10BK; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.21.0050 Mfr: Nemco Other Names: 2388-PCT33/10BK
Request a Quote Datasheet
Description
Win Source Part Number: 1152630-PCT33/10BK Category: Capacitors>Tantalum Capacitors Series: PCT Type: Molded Features: General Purpose Package: Bulk Height - Seated (Max): 0.075" (1.90mm) Standard Package: 100 Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 1.8Ohm @ 100kHz Manufacturer Size Code: B Package / Case: 1411 (3528 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Alternative Parts (Cross-Reference): PCT 33/10BK; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.21.0050 Mfr: Nemco Other Names: 2388-PCT33/10BK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1152630-PCT33/10BK - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1152630-PCT33/10BK
Capacitors - Tantalum Capacitors 1152630-PCT33/10BK
Win Source Part Number: 1152630-PCT33/10BK Category: Capacitors>Tantalum Capacitors Series: PCT Type: Molded Features: General Purpose Package: Bulk Height - Seated (Max): 0.075" (1.90mm) Standard Package: 100 Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 1.8Ohm @ 100kHz Manufacturer Size Code: B Package / Case: 1411 (3528 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Alternative Parts (Cross-Reference): PCT 33/10BK; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.21.0050 Mfr: Nemco Other Names: 2388-PCT33/10BK

Win Source Part Number: 1152630-PCT33/10BK
Category: Capacitors>Tantalum Capacitors
Series: PCT
Type: Molded
Features: General Purpose
Package: Bulk
Height - Seated (Max): 0.075" (1.90mm)
Standard Package: 100
Mounting: SMD (SMT)
Capacitance: 33 µF
Tolerance: ±10%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 1.8Ohm @ 100kHz
Manufacturer Size Code: B
Package / Case: 1411 (3528 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Alternative Parts (Cross-Reference): PCT 33/10BK;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.21.0050
Mfr: Nemco
Other Names: 2388-PCT33/10BK

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1152630-PCT33/10BK
Product Name Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum Capacitors - 1383136-PCT1/16AK - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1 microF
View Details
Capacitors - Tantalum Capacitors - 1381731-CA45E025K107TA - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 100 microF
View Details
Capacitors - Tantalum Capacitors - 1154672-PCT22/10CK - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF
View Details
Capacitors - Tantalum Capacitors - 1381729-CA45B6R3K107TA - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 100 microF
View Details