Win Source Electronics Interface - Interface - Telecom - M86200G-12 829402-M86200G-12

Description
Manufacturer: Mindspeed Win Source Part Number: 829402-M86200G-12 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Mindspeed Win Source Part Number: 829402-M86200G-12 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - M86200G-12 - 829402-M86200G-12 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - M86200G-12
829402-M86200G-12
Interface - Interface - Telecom - M86200G-12 829402-M86200G-12
Manufacturer: Mindspeed Win Source Part Number: 829402-M86200G-12 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Mindspeed
Win Source Part Number: 829402-M86200G-12
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 829402-M86200G-12
Product Name Interface - Interface - Telecom - M86200G-12
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1080CN - 072184-LT1080CN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Filters - Active - LTC1067IGN#TRPBF - 122153-LTC1067IGN#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 11 V~ ±3 V ~ 5.5 V
Package Type SOP; SSOP; 16-SSOP
View Details