Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3625IDE#TRPBF 811926-LTC3625IDE#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811926-LTC3625IDE#TR PBF Packaging: Reel Mounting Style: SMD Applications: Supercapacitor Charger Supplier Device Package: 12-DFN (4x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 12-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Part Number Series: LTC3625
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811926-LTC3625IDE#TR PBF Packaging: Reel Mounting Style: SMD Applications: Supercapacitor Charger Supplier Device Package: 12-DFN (4x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 12-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Part Number Series: LTC3625
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3625IDE#TRPBF - 811926-LTC3625IDE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3625IDE#TRPBF
811926-LTC3625IDE#TRPBF
PMIC - PMIC - Power Management - Specialized - LTC3625IDE#TRPBF 811926-LTC3625IDE#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811926-LTC3625IDE#TR PBF Packaging: Reel Mounting Style: SMD Applications: Supercapacitor Charger Supplier Device Package: 12-DFN (4x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 12-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Part Number Series: LTC3625

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 811926-LTC3625IDE#TRPBF
Packaging: Reel
Mounting Style: SMD
Applications: Supercapacitor Charger
Supplier Device Package: 12-DFN (4x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 12-WFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Part Number Series: LTC3625

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 811926-LTC3625IDE#TRPBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3625IDE#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4210-2CS6#TRMPBF - 124745-LTC4210-2CS6#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
IQ 650 µA
View Details
PMIC - PMIC - Supervisors - LTC2903CS6-A1#TRMPBF - 1062129-LTC2903CS6-A1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1421CSW-2.5#TRPBF - 118218-LTC1421CSW-2.5#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 24-SOIC
IQ 1500 µA
View Details